HWSMS1034 -- SELF TAPPING SCREW - NON METRIC
L.H. Dottie Company
Self Tapping Screw - Non Metric
HWSMS1034
Description
3/4 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
SLOTTED DRIVE
5/16 INCH HEAD WIDTH ACROSS FLAT
SERIES HWSMS MODEL
FINISH ZINC PLATED
PACKAGE TYPE BOX
Description
3/4 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
SLOTTED DRIVE
5/16 INCH HEAD WIDTH ACROSS FLAT
SERIES HWSMS MODEL
FINISH ZINC PLATED
PACKAGE TYPE BOX
Datasheet
Suppliers
3/4 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
SLOTTED DRIVE
5/16 INCH HEAD WIDTH ACROSS FLAT
SERIES HWSMS MODEL
FINISH ZINC PLATED
PACKAGE TYPE BOX
- 3/4 INCH LENGTH
- STEEL MATERIAL
- HEX WASHER HEAD
- SLOTTED DRIVE
- 5/16 INCH HEAD WIDTH ACROSS FLAT
- SERIES HWSMS MODEL
- FINISH ZINC PLATED
- PACKAGE TYPE BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
HWSMS1034 |
|
Product Name
|
Self Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type
Binding Head ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives
12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
Screw Type
Thumb Screw
Length
2.25 inch (57.15 mm)
Inch
7/8"
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details