HAND TYPE
ELECTRON BEAM WELDED HSS TEETH, ALLOY STEEL BODY MATERIAL
12 INCH BLADE LENGTH
12 BLADE LENGTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
32 TEETH PER INCH
DOTTIE. BRAND
STANDARD PACKAGE 100
BLADE LENGTH - DECIMAL - UOM IN
L.H. Dottie Company
Done
Datasheet
Description
HAND TYPE
ELECTRON BEAM WELDED HSS TEETH, ALLOY STEEL BODY MATERIAL
12 INCH BLADE LENGTH
12 BLADE LENGTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
32 TEETH PER INCH
DOTTIE. BRAND
STANDARD PACKAGE 100
BLADE LENGTH - DECIMAL - UOM IN
HAND TYPE
ELECTRON BEAM WELDED HSS TEETH, ALLOY STEEL BODY MATERIAL
12 INCH BLADE LENGTH
12 BLADE LENGTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
32 TEETH PER INCH
DOTTIE. BRAND
STANDARD PACKAGE 100
BLADE LENGTH - DECIMAL - UOM IN
HAND TYPE
ELECTRON BEAM WELDED HSS TEETH, ALLOY STEEL BODY MATERIAL