L.H. Dottie Company Drill Bit HS7

Description
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 2-5/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 7/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
Datasheet
Description
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 2-5/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 7/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - HS7 - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
HS7
Drill Bit HS7
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 2-5/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 7/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
  • JOBBER LENGTH TYPE
  • HSS MATERIAL
  • BLACK, GOLD FINISH
  • 2-5/8 INCH OVERALL LENGTH
  • 3/16 INCH FLUTE LENGTH
  • FLATTED SHANK TYPE
  • HEAVY DUTY CONSTRUCTION
  • 4 FLUTE(S)
  • 7/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • HS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number HS7
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.109 inch (2.8 mm)
Shank Flatted
Cutting Length 0.19 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
14 pc Black Oxide Drill Bit Set - A10DB14 - Ryobi Technologies, Inc.
Specs
Product Drill Set
Coating BlackOxide
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711326-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details