L.H. Dottie Company Drill Bit HS4C

Description
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 1-7/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 1/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
Datasheet
Description
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 1-7/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 1/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - HS4C - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
HS4C
Drill Bit HS4C
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 1-7/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 1/16 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
  • JOBBER LENGTH TYPE
  • HSS MATERIAL
  • BLACK, GOLD FINISH
  • 1-7/8 INCH OVERALL LENGTH
  • 3/16 INCH FLUTE LENGTH
  • FLATTED SHANK TYPE
  • HEAVY DUTY CONSTRUCTION
  • 4 FLUTE(S)
  • 1/16 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • HS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number HS4C
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.062 inch (1.6 mm)
Shank Flatted
Cutting Length 0.19 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238510 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711274-A-10 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details