L.H. Dottie Company Drill Bit HS32

Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 6 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 1/2 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6350 MODEL
Datasheet
Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 6 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 1/2 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6350 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - HS32 - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
HS32
Drill Bit HS32
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 6 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 1/2 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6350 MODEL
  • JOBBER LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK, GOLD FINISH
  • 6 INCH OVERALL LENGTH
  • 3/16 INCH FLUTE LENGTH
  • FLATTED SHANK TYPE
  • HEAVY DUTY, NOTCHED POINT CONSTRUCTION
  • 4 FLUTE(S)
  • TWIST FLUTE TYPE
  • 1/2 INCH DRILL SIZE
  • POINT ANGLE (DEG) 135
  • PC 6350 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number HS32
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
Shank Flatted
Cutting Length 0.19 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.083 inch (2.1 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
84pc. Driving Kit - Online Only - A968401 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711321-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details