L.H. Dottie Company Drill Bit HS31C

Description
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 5-7/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 31/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
Datasheet
Description
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 5-7/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 31/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - HS31C - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
HS31C
Drill Bit HS31C
JOBBER LENGTH TYPE HSS MATERIAL BLACK, GOLD FINISH 5-7/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY CONSTRUCTION 4 FLUTE(S) 31/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE HS MODEL
  • JOBBER LENGTH TYPE
  • HSS MATERIAL
  • BLACK, GOLD FINISH
  • 5-7/8 INCH OVERALL LENGTH
  • 3/16 INCH FLUTE LENGTH
  • FLATTED SHANK TYPE
  • HEAVY DUTY CONSTRUCTION
  • 4 FLUTE(S)
  • 31/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • HS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number HS31C
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.484 inch (12.3 mm)
Shank Flatted
Cutting Length 0.19 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1239923 - RS Components, Ltd.
Specs
Diameter 0.787 inch (20.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw Kit - 890 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.750 to 4.750 inch (19.0 to 120.6 mm)
View Details
HSS Power Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Specs
Product Drill Set
Units Fractional; Metric
Drill Type Combination Drill / Tap
View Details