L.H. Dottie Company Drill Bit HS27

Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 5-3/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 27/64 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6350 MODEL
Datasheet
Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 5-3/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 27/64 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6350 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - HS27 - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
HS27
Drill Bit HS27
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 5-3/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 27/64 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6350 MODEL
  • JOBBER LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK, GOLD FINISH
  • 5-3/8 INCH OVERALL LENGTH
  • 3/16 INCH FLUTE LENGTH
  • FLATTED SHANK TYPE
  • HEAVY DUTY, NOTCHED POINT CONSTRUCTION
  • 4 FLUTE(S)
  • TWIST FLUTE TYPE
  • 27/64 INCH DRILL SIZE
  • POINT ANGLE (DEG) 135
  • PC 6350 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number HS27
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.422 inch (10.7 mm)
Shank Flatted
Cutting Length 0.19 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Indexable Drills - CoroDrill 881 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
14pc Forstner Bit Set - A9FS14 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details