L.H. Dottie Company Drill Bit HS20

Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 4-1/2 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 5/16 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6350 MODEL
Datasheet
Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 4-1/2 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 5/16 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6350 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - HS20 - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
HS20
Drill Bit HS20
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 4-1/2 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 5/16 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6350 MODEL
  • JOBBER LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK, GOLD FINISH
  • 4-1/2 INCH OVERALL LENGTH
  • 3/16 INCH FLUTE LENGTH
  • FLATTED SHANK TYPE
  • HEAVY DUTY, NOTCHED POINT CONSTRUCTION
  • 4 FLUTE(S)
  • TWIST FLUTE TYPE
  • 5/16 INCH DRILL SIZE
  • POINT ANGLE (DEG) 135
  • PC 6350 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number HS20
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
Shank Flatted
Cutting Length 0.19 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bits - 215243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Deep Hole Drills - CoroDrill 801 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Product Drill
View Details