L.H. Dottie Company Drill Bit HS15C

Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 3-7/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 15/64 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6375 MODEL
Datasheet
Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 3-7/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 15/64 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6375 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - HS15C - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
HS15C
Drill Bit HS15C
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 3-7/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 15/64 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6375 MODEL
  • JOBBER LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK, GOLD FINISH
  • 3-7/8 INCH OVERALL LENGTH
  • 3/16 INCH FLUTE LENGTH
  • FLATTED SHANK TYPE
  • HEAVY DUTY, NOTCHED POINT CONSTRUCTION
  • 4 FLUTE(S)
  • TWIST FLUTE TYPE
  • 15/64 INCH DRILL SIZE
  • POINT ANGLE (DEG) 135
  • PC 6375 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number HS15C
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.234 inch (6.0 mm)
Shank Flatted
Cutting Length 0.19 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
60 pc Drilling and Driving Accessory Kit - A986001 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711335-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details