HNBR1224 -- HEX NUT - NON METRIC
L.H. Dottie Company
Hex Nut - Non Metric
HNBR1224
Description
BRASS MATERIAL
12/24 INCH NOMINAL DIAMETER
12/24 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
NOMINAL DIAMETER - DECIMAL - UOM IN
HNBR MODEL
Description
BRASS MATERIAL
12/24 INCH NOMINAL DIAMETER
12/24 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
NOMINAL DIAMETER - DECIMAL - UOM IN
HNBR MODEL
Datasheet
Suppliers
BRASS MATERIAL
12/24 INCH NOMINAL DIAMETER
12/24 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
NOMINAL DIAMETER - DECIMAL - UOM IN
HNBR MODEL
- BRASS MATERIAL
- 12/24 INCH NOMINAL DIAMETER
- 12/24 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- L H DOTTIE. BRAND
- PACKAGING QUANTITY 100 PIECES
- NOMINAL DIAMETER - DECIMAL - UOM IN
- HNBR MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
HNBR1224 |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Type
Coupling Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size
1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
Material
Steel
View Details
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size
M10
Material
Steel; Low Carbon Steel
View Details
ZAGO Manufacturing Company, Inc.
Type
Acorn Nut
Size
#0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material
Steel; Stainless Steel
View Details