HNBR1024 -- HEX NUT - NON METRIC
L.H. Dottie Company
Hex Nut - Non Metric
HNBR1024
Description
BRASS MATERIAL
#10 INCH NOMINAL DIAMETER
10/24 NOMINAL DIAMETER - FRACTIONAL
.4166 NOMINAL DIAMETER - DECIMAL
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
NOMINAL DIAMETER - DECIMAL - UOM IN
HNBR MODEL
Description
BRASS MATERIAL
#10 INCH NOMINAL DIAMETER
10/24 NOMINAL DIAMETER - FRACTIONAL
.4166 NOMINAL DIAMETER - DECIMAL
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
NOMINAL DIAMETER - DECIMAL - UOM IN
HNBR MODEL
Datasheet
Suppliers
BRASS MATERIAL
#10 INCH NOMINAL DIAMETER
10/24 NOMINAL DIAMETER - FRACTIONAL
.4166 NOMINAL DIAMETER - DECIMAL
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES
NOMINAL DIAMETER - DECIMAL - UOM IN
HNBR MODEL
- BRASS MATERIAL
- #10 INCH NOMINAL DIAMETER
- 10/24 NOMINAL DIAMETER - FRACTIONAL
- .4166 NOMINAL DIAMETER - DECIMAL
- L H DOTTIE. BRAND
- PACKAGING QUANTITY 100 PIECES
- NOMINAL DIAMETER - DECIMAL - UOM IN
- HNBR MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
HNBR1024 |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
3/8"; 3/8-16
Material
Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish
Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Type
Hex Nut; Locknut
Size
PG48
Material
Bronze
View Details
Type
Hex Nut
Size
Nominal OD: .180", .250", .305", .335", .365", .425"
Material
Plastic; Nylon
View Details
Shenzhen Milvent Technology Co., Limited
Type
Locknut
Size
M8; M10; M12; M16; M20; M25; M32; M36; M40
Material
Plastic
View Details