HB38 -- HANGER BOLT - NON METRIC
L.H. Dottie Company
Hanger Bolt - Non Metric
HB38
Description
PLAIN CENTER TYPE
HEAVY DUTY STEEL MATERIAL
ZINC PLATED FINISH
3 INCH OVERALL LENGTH
3/8 INCH NOMINAL DIAMETER
EXCLUDES TOOL
HB MODEL
Description
PLAIN CENTER TYPE
HEAVY DUTY STEEL MATERIAL
ZINC PLATED FINISH
3 INCH OVERALL LENGTH
3/8 INCH NOMINAL DIAMETER
EXCLUDES TOOL
HB MODEL
Datasheet
Suppliers
Hanger Bolt - Non Metric
HB38
PLAIN CENTER TYPE
HEAVY DUTY STEEL MATERIAL
ZINC PLATED FINISH
3 INCH OVERALL LENGTH
3/8 INCH NOMINAL DIAMETER
EXCLUDES TOOL
HB MODEL
- PLAIN CENTER TYPE
- HEAVY DUTY STEEL MATERIAL
- ZINC PLATED FINISH
- 3 INCH OVERALL LENGTH
- 3/8 INCH NOMINAL DIAMETER
- EXCLUDES TOOL
- HB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
HB38 |
|
Product Name
|
Hanger Bolt - Non Metric |
|
Bolt Type
|
Hanger Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details