FMDD6321 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
FMDD6321
Description
SQUARE/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
#6 NOMINAL DIAMETER
32 TPI
FLAT HEAD STYLE
FMDD MODEL
Description
SQUARE/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
#6 NOMINAL DIAMETER
32 TPI
FLAT HEAD STYLE
FMDD MODEL
Datasheet
Suppliers
SQUARE/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
#6 NOMINAL DIAMETER
32 TPI
FLAT HEAD STYLE
FMDD MODEL
- SQUARE/PHILLIPS TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1 INCH
- #6 NOMINAL DIAMETER
- 32 TPI
- FLAT HEAD STYLE
- FMDD MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
FMDD6321 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Philips / Frearson; Square / Robertson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.7500 inch (19.05 mm)
View Details