FMDD14212 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
FMDD14212
Description
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE SIZE #3
DRIVE STYLE PHILLIPS, SQUARE RECESS
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE SIZE #3
DRIVE STYLE PHILLIPS, SQUARE RECESS
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE SIZE #3
DRIVE STYLE PHILLIPS, SQUARE RECESS
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 2-1/2 INCH
- 2.5 LENGTH - DECIMAL
- 2-1/2 LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- FLAT HEAD STYLE
- DRIVE SIZE #3
- DRIVE STYLE PHILLIPS, SQUARE RECESS
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
FMDD14212 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Philips / Frearson; Square / Robertson
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Brass; Stainless Steel
Finish
Nickel Plated
View Details
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details