FMDD10321 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
FMDD10321
Description
SQUARE/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
#10 NOMINAL DIAMETER
32 TPI
FLAT HEAD STYLE
FMDD MODEL
Description
SQUARE/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
#10 NOMINAL DIAMETER
32 TPI
FLAT HEAD STYLE
FMDD MODEL
Datasheet
Suppliers
SQUARE/PHILLIPS TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
#10 NOMINAL DIAMETER
32 TPI
FLAT HEAD STYLE
FMDD MODEL
- SQUARE/PHILLIPS TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1 INCH
- #10 NOMINAL DIAMETER
- 32 TPI
- FLAT HEAD STYLE
- FMDD MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
FMDD10321 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Philips / Frearson; Square / Robertson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Material
Stainless Steel
Length
0.7362 inch (18.7 mm)
View Details
2 suppliers
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details
2 suppliers