FM6323 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
FM6323
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3 INCH
#6 NOMINAL DIAMETER
32 TPI
FLAT HEAD STYLE
FM MODEL
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3 INCH
#6 NOMINAL DIAMETER
32 TPI
FLAT HEAD STYLE
FM MODEL
Datasheet
Suppliers
Machine Screw - Non Metric
FM6323
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3 INCH
#6 NOMINAL DIAMETER
32 TPI
FLAT HEAD STYLE
FM MODEL
- SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3 INCH
- #6 NOMINAL DIAMETER
- 32 TPI
- FLAT HEAD STYLE
- FM MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
FM6323 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details