FM38212 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
FM38212
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
FLAT HEAD STYLE
FM MODEL
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
FLAT HEAD STYLE
FM MODEL
Datasheet
Suppliers
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
FLAT HEAD STYLE
FM MODEL
- SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 2-1/2 INCH
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- FLAT HEAD STYLE
- FM MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
FM38212 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; 1215 Steel, Black Oxide
Finish
Black Oxide
View Details
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Screw Type
Pan Head Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details