FM1412 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
FM1412
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1/2 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
FLAT HEAD STYLE
FM MODEL
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1/2 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
FLAT HEAD STYLE
FM MODEL
Datasheet
Suppliers
Machine Screw - Non Metric
FM1412
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1/2 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
FLAT HEAD STYLE
FM MODEL
- SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1/2 INCH
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- FLAT HEAD STYLE
- FM MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
FM1412 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Brass; Stainless Steel
Finish
Nickel Plated
View Details
Material
Steel; Low Carbon Steel
Finish
Black Oxide; Black Oxide
View Details