FM141 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
FM141
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
FLAT HEAD STYLE
FM MODEL
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
FLAT HEAD STYLE
FM MODEL
Datasheet
Suppliers
Machine Screw - Non Metric
FM141
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
FLAT HEAD STYLE
FM MODEL
- SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1 INCH
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- FLAT HEAD STYLE
- FM MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
FM141 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Finish
Zinc Plated
View Details
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details