FB7572 -- AUGER DRILL BIT
L.H. Dottie Company
Auger Drill Bit
FB7572
Description
SELF FEEDING SCREW POINT TYPE
SPRING STEEL MATERIAL
72 INCH OVERALL LENGTH
2 FLUTE(S)
3/4 INCH DRILL SIZE
FB MODEL
Description
SELF FEEDING SCREW POINT TYPE
SPRING STEEL MATERIAL
72 INCH OVERALL LENGTH
2 FLUTE(S)
3/4 INCH DRILL SIZE
FB MODEL
Datasheet
Suppliers
SELF FEEDING SCREW POINT TYPE
SPRING STEEL MATERIAL
72 INCH OVERALL LENGTH
2 FLUTE(S)
3/4 INCH DRILL SIZE
FB MODEL
- SELF FEEDING SCREW POINT TYPE
- SPRING STEEL MATERIAL
- 72 INCH OVERALL LENGTH
- 2 FLUTE(S)
- 3/4 INCH DRILL SIZE
- FB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
FB7572 |
|
Product Name
|
Auger Drill Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Auger Drill Bit
|
|
Diameter
|
0.750 inch (19.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
1.811 inch (46.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Drill Type
Core Drill
Diameter
4.750 inch (120.6 mm)
Material
Bi-Metal
View Details
Product
Drill
Units
Fractional
Drill Type
Hole Saw; Wood Bit
View Details