L.H. Dottie Company Auger Drill Bit FB7554

Description
SELF FEEDING SCREW POINT TYPE SPRING STEEL MATERIAL 54 INCH OVERALL LENGTH 2 FLUTE(S) 3/4 INCH DRILL SIZE FB MODEL
Datasheet
Description
SELF FEEDING SCREW POINT TYPE SPRING STEEL MATERIAL 54 INCH OVERALL LENGTH 2 FLUTE(S) 3/4 INCH DRILL SIZE FB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - FB7554 - L.H. Dottie Company
Commerce, CA, USA
Auger Drill Bit
FB7554
Auger Drill Bit FB7554
SELF FEEDING SCREW POINT TYPE SPRING STEEL MATERIAL 54 INCH OVERALL LENGTH 2 FLUTE(S) 3/4 INCH DRILL SIZE FB MODEL
  • SELF FEEDING SCREW POINT TYPE
  • SPRING STEEL MATERIAL
  • 54 INCH OVERALL LENGTH
  • 2 FLUTE(S)
  • 3/4 INCH DRILL SIZE
  • FB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number FB7554
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
1/4
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711174-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details