FB5072 -- AUGER DRILL BIT
L.H. Dottie Company
Auger Drill Bit
FB5072
Description
SELF FEEDING SCREW POINT TYPE
SPRING STEEL MATERIAL
72 INCH OVERALL LENGTH
2 FLUTE(S)
1/2 INCH DRILL SIZE
FB MODEL
Description
SELF FEEDING SCREW POINT TYPE
SPRING STEEL MATERIAL
72 INCH OVERALL LENGTH
2 FLUTE(S)
1/2 INCH DRILL SIZE
FB MODEL
Datasheet
Suppliers
SELF FEEDING SCREW POINT TYPE
SPRING STEEL MATERIAL
72 INCH OVERALL LENGTH
2 FLUTE(S)
1/2 INCH DRILL SIZE
FB MODEL
- SELF FEEDING SCREW POINT TYPE
- SPRING STEEL MATERIAL
- 72 INCH OVERALL LENGTH
- 2 FLUTE(S)
- 1/2 INCH DRILL SIZE
- FB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
FB5072 |
|
Product Name
|
Auger Drill Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Auger Drill Bit
|
|
Diameter
|
0.500 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Twist
Diameter
0.079 inch (2.0 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
5.500 inch (139.7 mm)
Material
Bi-Metal
View Details
Product
Drill
Units
Fractional
Drill Type
Hole Saw; Wood Bit
View Details