FB5054 -- AUGER DRILL BIT
L.H. Dottie Company
Auger Drill Bit
FB5054
Description
SELF FEEDING SCREW POINT TYPE
SPRING STEEL MATERIAL
54 INCH OVERALL LENGTH
2 FLUTE(S)
1/2 INCH DRILL SIZE
FB MODEL
Description
SELF FEEDING SCREW POINT TYPE
SPRING STEEL MATERIAL
54 INCH OVERALL LENGTH
2 FLUTE(S)
1/2 INCH DRILL SIZE
FB MODEL
Datasheet
Suppliers
SELF FEEDING SCREW POINT TYPE
SPRING STEEL MATERIAL
54 INCH OVERALL LENGTH
2 FLUTE(S)
1/2 INCH DRILL SIZE
FB MODEL
- SELF FEEDING SCREW POINT TYPE
- SPRING STEEL MATERIAL
- 54 INCH OVERALL LENGTH
- 2 FLUTE(S)
- 1/2 INCH DRILL SIZE
- FB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
FB5054 |
|
Product Name
|
Auger Drill Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Auger Drill Bit
|
|
Diameter
|
0.500 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Units
Metric
Drill Type
Step Drill
Designation
35mm
View Details
Drill Type
Core Drill
Diameter
0.625 inch (15.9 mm)
Material
Carbide
View Details
Product
Drill
Units
Fractional
Drill Type
Hole Saw
View Details