DWT6114 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
DWT6114
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1-1/4 INCH
#6 NOMINAL DIAMETER
PACKAGING QUANTITY 500 PER PACK, 3000 PER MASTER CARTON
DWT MODEL
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1-1/4 INCH
#6 NOMINAL DIAMETER
PACKAGING QUANTITY 500 PER PACK, 3000 PER MASTER CARTON
DWT MODEL
Datasheet
Suppliers
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1-1/4 INCH
#6 NOMINAL DIAMETER
PACKAGING QUANTITY 500 PER PACK, 3000 PER MASTER CARTON
DWT MODEL
- BUGLE PHILLIPS TYPE
- STEEL MATERIAL
- BLACK OXIDE FINISH
- 1-1/4 INCH
- #6 NOMINAL DIAMETER
- PACKAGING QUANTITY 500 PER PACK, 3000 PER MASTER CARTON
- DWT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
DWT6114 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Slotted
View Details
National Bolt & Nut Corporation
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details
Screw Type
Thumb Screw
Length
3 inch (76.2 mm)
Inch
1 1/8"
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details