DWSBX6114 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
DWSBX6114
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1-1/4 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
PACKAGING TYPE BOX
SERIES DWSBX MODEL
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1-1/4 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
PACKAGING TYPE BOX
SERIES DWSBX MODEL
Datasheet
Suppliers
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1-1/4 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
PACKAGING TYPE BOX
SERIES DWSBX MODEL
- BUGLE PHILLIPS TYPE
- STEEL MATERIAL
- BLACK OXIDE FINISH
- 1-1/4 INCH
- #6 NOMINAL DIAMETER
- UNF-2A THREAD SERIES
- PACKAGING TYPE BOX
- SERIES DWSBX MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
DWSBX6114 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; 1215 Steel, Black Oxide
Finish
Black Oxide
View Details
Screw Type
Thumb Screw
Material
Brass; Stainless Steel
Finish
Nickel Plated
View Details
Screw Type
Machine Screw
Head Type
Pan Head; Other; Pan
Standard Drives
Torx; Torx
View Details
Screw Type
Cap Screw
Head Type
Hexagon Head
Metric
M6
View Details