DWSBK6118 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
DWSBK6118
Description
BUGLE PHILLIPS TYPE
1-1/8 INCH
1.125 LENGTH - DECIMAL
1-1/8 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
.138 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 10000 PIECES PER BULK PACK
FINISH/COATING BLACK OXIDE FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
BUGLE PHILLIPS TYPE
1-1/8 INCH
1.125 LENGTH - DECIMAL
1-1/8 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
.138 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 10000 PIECES PER BULK PACK
FINISH/COATING BLACK OXIDE FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
BUGLE PHILLIPS TYPE
1-1/8 INCH
1.125 LENGTH - DECIMAL
1-1/8 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
.138 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 10000 PIECES PER BULK PACK
FINISH/COATING BLACK OXIDE FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- BUGLE PHILLIPS TYPE
- 1-1/8 INCH
- 1.125 LENGTH - DECIMAL
- 1-1/8 LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- UNF-2A THREAD SERIES
- .138 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 10000 PIECES PER BULK PACK
- FINISH/COATING BLACK OXIDE FINISH
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
DWSBK6118 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Screw Type
Machine Screw
Head Type
Pan Head; Other; Pan
Standard Drives
Slotted; Slot
View Details