DWSBK6114 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
DWSBK6114
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1-1/4 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
PACKAGING TYPE BULK PACK
DWSBK MODEL
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1-1/4 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
PACKAGING TYPE BULK PACK
DWSBK MODEL
Datasheet
Suppliers
BUGLE PHILLIPS TYPE
STEEL MATERIAL
BLACK OXIDE FINISH
1-1/4 INCH
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
PACKAGING TYPE BULK PACK
DWSBK MODEL
- BUGLE PHILLIPS TYPE
- STEEL MATERIAL
- BLACK OXIDE FINISH
- 1-1/4 INCH
- #6 NOMINAL DIAMETER
- UNF-2A THREAD SERIES
- PACKAGING TYPE BULK PACK
- DWSBK MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
DWSBK6114 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Material
Stainless Steel
Length
0.9843 inch (25 mm)
View Details
Hammond Manufacturing Company Inc.
Screw Type
Self Drilling / Thread Cutting Screw
Material
Steel
Fastener Standards
RoHS Compliant
View Details
2 suppliers