DT250C -- PIPE INSULATION TAPE
L.H. Dottie Company
Pipe Insulation Tape
DT250C
Description
SILVER COLOR
50 YD
48 MM
PIPE APPLICATION
6 MIL THICKNESS
40 TO 180 DEG F TEMPERATURE RATING
Description
SILVER COLOR
50 YD
48 MM
PIPE APPLICATION
6 MIL THICKNESS
40 TO 180 DEG F TEMPERATURE RATING
Suppliers
SILVER COLOR
50 YD
48 MM
PIPE APPLICATION
6 MIL THICKNESS
40 TO 180 DEG F TEMPERATURE RATING
- SILVER COLOR
- 50 YD
- 48 MM
- PIPE APPLICATION
- 6 MIL THICKNESS
- 40 TO 180 DEG F TEMPERATURE RATING
Supplier's Site
Technical Specifications
|
Product Category
|
Specialty Tapes |
|
Product Number
|
DT250C |
|
Product Name
|
Pipe Insulation Tape |
|
Width
|
1.89 inches (48 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Materials of Construction
Plastic / Polymer; PTFE
View Details
Mid-Mountain Materials, Inc.
Materials of Construction
Cloth / Fabric; Fiberglass / Glass; Kevlar/Glass
Adhesive
Pressure Sensitive (optional feature)
Features
Dielectric / Insulating; Thermally Insulating
View Details
Materials of Construction
Polyester; Plastic / Polymer
Adhesive
PET - Polyester
Thickness
0.0025 inches (0.0635 mm)
View Details
Materials of Construction
Rubber; Silicone
Adhesive
Fusible
Application
Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details