L.H. Dottie Company Standard Tie DT21HB

Description
1-PIECE, HEAVY DUTY, STRAIGHT TIP TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 25.25 INCH 0.34 INCH UL APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 7.18 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
Datasheet
Description
1-PIECE, HEAVY DUTY, STRAIGHT TIP TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 25.25 INCH 0.34 INCH UL APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 7.18 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - DT21HB - L.H. Dottie Company
Commerce, CA, USA
Standard Tie
DT21HB
Standard Tie DT21HB
1-PIECE, HEAVY DUTY, STRAIGHT TIP TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 25.25 INCH 0.34 INCH UL APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 7.18 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL SERIES DT MODEL
  • 1-PIECE, HEAVY DUTY, STRAIGHT TIP TYPE
  • NYLON 6/6 MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 25.25 INCH
  • 0.34 INCH
  • UL APPROVAL
  • 50 PER BAG STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 7.18 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • SERIES DT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Cable Ties
Product Number DT21HB
Product Name Standard Tie
Color Ultraviolet Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details