L.H. Dottie Company Self-Tapping Screw - Non Metric DDSMS8112

Description
1-1/2 INCH LENGTH ZINC PLATED PAN HEAD SQUARE DRIVE #2 POINT DIAMETER L H DOTTIE. BRAND PC 4000 MODEL LENGTH - DECIMAL 1.5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/2 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
1-1/2 INCH LENGTH ZINC PLATED PAN HEAD SQUARE DRIVE #2 POINT DIAMETER L H DOTTIE. BRAND PC 4000 MODEL LENGTH - DECIMAL 1.5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/2 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - Non Metric - DDSMS8112 - L.H. Dottie Company
Commerce, CA, USA
Self-Tapping Screw - Non Metric
DDSMS8112
Self-Tapping Screw - Non Metric DDSMS8112
1-1/2 INCH LENGTH ZINC PLATED PAN HEAD SQUARE DRIVE #2 POINT DIAMETER L H DOTTIE. BRAND PC 4000 MODEL LENGTH - DECIMAL 1.5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/2 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN
  • 1-1/2 INCH LENGTH
  • ZINC PLATED
  • PAN HEAD
  • SQUARE DRIVE
  • #2 POINT DIAMETER
  • L H DOTTIE. BRAND
  • PC 4000 MODEL
  • LENGTH - DECIMAL 1.5
  • LENGTH - DECIMAL - UOM IN
  • LENGTH - FRACTIONAL 1-1/2
  • NOMINAL DIAMETER - DECIMAL .164
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number DDSMS8112
Product Name Self-Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Unlock Full Specs
to access all available technical data

Similar Products

M4 x 0.7 Setscrew, 12 mm Long, Qty 50 - SS4MS12 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Thumb Screws - PFTLM4-0L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details