DDSMS81 -- SELF TAPPING SCREW - NON METRIC
L.H. Dottie Company
Self Tapping Screw - Non Metric
DDSMS81
Description
1 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SQUARE DRIVE
#2 POINT DIAMETER
DDSMS MODEL
FINISH ZINC PLATED
-
L.H. Dottie Company
-
L.H. Dottie Company
Datasheet
Description
1 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SQUARE DRIVE
#2 POINT DIAMETER
DDSMS MODEL
FINISH ZINC PLATED
Datasheet
Suppliers
Self Tapping Screw - Non Metric
DDSMS81
1 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SQUARE DRIVE
#2 POINT DIAMETER
DDSMS MODEL
FINISH ZINC PLATED
- 1 INCH LENGTH
- STEEL MATERIAL
- PAN HEAD
- SQUARE DRIVE
- #2 POINT DIAMETER
- DDSMS MODEL
- FINISH ZINC PLATED
Supplier's Site
Datasheet
Self Tapping Screw - Non Metric
DDSMS81
1 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SQUARE DRIVE
#2 POINT DIAMETER
DDSMS MODEL
FINISH ZINC PLATED
- 1 INCH LENGTH
- STEEL MATERIAL
- PAN HEAD
- SQUARE DRIVE
- #2 POINT DIAMETER
- DDSMS MODEL
- FINISH ZINC PLATED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
DDSMS81 |
|
Product Name
|
Self Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Square / Robertson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.2500 inch (6.35 mm)
View Details