CU25 -- PIPE INSULATION TAPE
L.H. Dottie Company
Pipe Insulation Tape
CU25
Description
SOLID COPPER MATERIAL
25 FT
3/4 INCH
PIPE APPLICATION
23 GAUGE THICKNESS
Description
SOLID COPPER MATERIAL
25 FT
3/4 INCH
PIPE APPLICATION
23 GAUGE THICKNESS
Datasheet
Suppliers
Pipe Insulation Tape
CU25
SOLID COPPER MATERIAL
25 FT
3/4 INCH
PIPE APPLICATION
23 GAUGE THICKNESS
- SOLID COPPER MATERIAL
- 25 FT
- 3/4 INCH
- PIPE APPLICATION
- 23 GAUGE THICKNESS
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Specialty Tapes |
|
Product Number
|
CU25 |
|
Product Name
|
Pipe Insulation Tape |
|
Materials of Construction
|
Solid Copper
|
Unlock Full Specs
to access all available technical data
Similar Products
Adhesive
Aluminum
Thickness
0.0032 inches (0.0813 mm)
Peel
4.69 lbs/in (8.21 N/cm)
View Details
Materials of Construction
Rubber; Silicone
Adhesive
Fusible
Application
Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Mid-Mountain Materials, Inc.
Materials of Construction
Cloth / Fabric; Fiberglass / Glass
Adhesive
Pressure Sensitive (optional feature)
Features
Dielectric / Insulating; Thermally Insulating
View Details
Materials of Construction
Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness
0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details