L.H. Dottie Company Masonry Bit CD5325

Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 5-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5 FLUTE(S) 5/32 INCH DRILL SIZE USED ON ANCHOR SIZE 3/16 INCH CD MODEL
Datasheet
Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 5-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5 FLUTE(S) 5/32 INCH DRILL SIZE USED ON ANCHOR SIZE 3/16 INCH CD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - CD5325 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
CD5325
Masonry Bit CD5325
HAMMER TYPE CARBIDE TIPPED MATERIAL 5-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5 FLUTE(S) 5/32 INCH DRILL SIZE USED ON ANCHOR SIZE 3/16 INCH CD MODEL
  • HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 5 FLUTE(S)
  • 5/32 INCH DRILL SIZE
  • USED ON ANCHOR SIZE 3/16 INCH
  • CD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number CD5325
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.156 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 24.25 - 51660 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 24.25
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details