L.H. Dottie Company Masonry Bit CD3165

Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 5-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5 FLUTE(S) 3/16 INCH DRILL SIZE USED ON ANCHOR SIZE 1/4 INCH CD MODEL
Datasheet
Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 5-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5 FLUTE(S) 3/16 INCH DRILL SIZE USED ON ANCHOR SIZE 1/4 INCH CD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - CD3165 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
CD3165
Masonry Bit CD3165
HAMMER TYPE CARBIDE TIPPED MATERIAL 5-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5 FLUTE(S) 3/16 INCH DRILL SIZE USED ON ANCHOR SIZE 1/4 INCH CD MODEL
  • HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 5 FLUTE(S)
  • 3/16 INCH DRILL SIZE
  • USED ON ANCHOR SIZE 1/4 INCH
  • CD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number CD3165
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 217261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Auger Drill Bit - 35-825 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.875 inch (22.2 mm)
View Details
R Letter Cobalt Jobber Length Drill - DD4418B6 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details