L.H. Dottie Company Masonry Bit CD3164

Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 4-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5 FLUTE(S) 3/16 INCH DRILL SIZE USED ON ANCHOR SIZE 1/4 INCH CD MODEL
Datasheet
Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 4-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5 FLUTE(S) 3/16 INCH DRILL SIZE USED ON ANCHOR SIZE 1/4 INCH CD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - CD3164 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
CD3164
Masonry Bit CD3164
HAMMER TYPE CARBIDE TIPPED MATERIAL 4-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5 FLUTE(S) 3/16 INCH DRILL SIZE USED ON ANCHOR SIZE 1/4 INCH CD MODEL
  • HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 5 FLUTE(S)
  • 3/16 INCH DRILL SIZE
  • USED ON ANCHOR SIZE 1/4 INCH
  • CD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number CD3164
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
1/4
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711358-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details