L.H. Dottie Company Masonry Bit CD3163

Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 3-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5 FLUTE(S) 3/16 INCH DRILL SIZE USED ON ANCHOR SIZE 1/4 INCH CD MODEL
Datasheet
Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 3-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5 FLUTE(S) 3/16 INCH DRILL SIZE USED ON ANCHOR SIZE 1/4 INCH CD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - CD3163 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
CD3163
Masonry Bit CD3163
HAMMER TYPE CARBIDE TIPPED MATERIAL 3-1/2 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5 FLUTE(S) 3/16 INCH DRILL SIZE USED ON ANCHOR SIZE 1/4 INCH CD MODEL
  • HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 5 FLUTE(S)
  • 3/16 INCH DRILL SIZE
  • USED ON ANCHOR SIZE 1/4 INCH
  • CD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number CD3163
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 126697 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Solid Carbid Drills - CoroDrill 862 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
7 pc Black Oxide Drill Bit Set - A10DB07 - Ryobi Technologies, Inc.
Specs
Product Drill Set
Coating BlackOxide
View Details