2-NAIL TYPE
STEEL MATERIAL
1-3/16 INCH
9/16 INCH
(3) 14 AWG/(3) 12 AWG/(3) 10 AWG (ROMEX/BX CABLE) CABLE SIZE
5000 STANDARD PACKAGE
FINISH PLAIN
THICKNESS 12 GAUGE
BX MODEL
L.H. Dottie Company
Done
Datasheet
Description
2-NAIL TYPE
STEEL MATERIAL
1-3/16 INCH
9/16 INCH
(3) 14 AWG/(3) 12 AWG/(3) 10 AWG (ROMEX/BX CABLE) CABLE SIZE
5000 STANDARD PACKAGE
FINISH PLAIN
THICKNESS 12 GAUGE
BX MODEL
2-NAIL TYPE
STEEL MATERIAL
1-3/16 INCH
9/16 INCH
(3) 14 AWG/(3) 12 AWG/(3) 10 AWG (ROMEX/BX CABLE) CABLE SIZE
5000 STANDARD PACKAGE
FINISH PLAIN
THICKNESS 12 GAUGE
BX MODEL