L.H. Dottie Company Barricade Tape BT12

Description
POLYETHYLENE MATERIAL 1000 FT 3 INCH MARKING PHYSICAL HAZARDS OR OFF LIMIT AREAS APPLICATION 3 MIL THICKNESS 12 PER CARTON STANDARD PACKAGE CAUTION HIGH VOLTAGE LEGEND BLACK LEGEND COLOR YELLOW BACKGROUND COLOR APPLICABLE STANDARD OSHA 1910.144 BT MODEL
Datasheet
Description
POLYETHYLENE MATERIAL 1000 FT 3 INCH MARKING PHYSICAL HAZARDS OR OFF LIMIT AREAS APPLICATION 3 MIL THICKNESS 12 PER CARTON STANDARD PACKAGE CAUTION HIGH VOLTAGE LEGEND BLACK LEGEND COLOR YELLOW BACKGROUND COLOR APPLICABLE STANDARD OSHA 1910.144 BT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barricade Tape - BT12 - L.H. Dottie Company
Commerce, CA, USA
Barricade Tape
BT12
Barricade Tape BT12
POLYETHYLENE MATERIAL 1000 FT 3 INCH MARKING PHYSICAL HAZARDS OR OFF LIMIT AREAS APPLICATION 3 MIL THICKNESS 12 PER CARTON STANDARD PACKAGE CAUTION HIGH VOLTAGE LEGEND BLACK LEGEND COLOR YELLOW BACKGROUND COLOR APPLICABLE STANDARD OSHA 1910.144 BT MODEL
  • POLYETHYLENE MATERIAL
  • 1000 FT
  • 3 INCH
  • MARKING PHYSICAL HAZARDS OR OFF LIMIT AREAS APPLICATION
  • 3 MIL THICKNESS
  • 12 PER CARTON STANDARD PACKAGE
  • CAUTION HIGH VOLTAGE LEGEND
  • BLACK LEGEND COLOR
  • YELLOW BACKGROUND COLOR
  • APPLICABLE STANDARD OSHA 1910.144
  • BT MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Specialty Tapes
Product Number BT12
Product Name Barricade Tape
Materials of Construction Polyester; Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

All Service Jacket (ASJ)Sealing Tape - 428 - Budnick Converting, Inc.
Specs
Materials of Construction Cloth / Fabric
Adhesive Aluminum/Cloth
Thickness 0.0110 inches (0.2794 mm)
View Details
3M DT11 Heavy Duty Duct Tape - DT11 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Application Duct
Width 1.89 inches (48 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass; Custom specifications
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details