L.H. Dottie Company Drill Bit BLH3842

Description
BELL HANGER TYPE 42 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8
Datasheet
Description
BELL HANGER TYPE 42 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - BLH3842 - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
BLH3842
Drill Bit BLH3842
BELL HANGER TYPE 42 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8
  • BELL HANGER TYPE
  • 42 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • DRILL DIAMETER 3/8 INCH
  • DRILL DIAMETER - DECIMAL .375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/8
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number BLH3842
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215940 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.047 inch (52.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details