BLH3818 -- WIRE INSTALLATION DRILL BIT
L.H. Dottie Company
Wire Installation Drill Bit
BLH3818
Description
BELL HANGER TYPE
18 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
3/8 INCH DRILL SIZE
POUCH MATERIAL VINYL
BLH MODEL
Description
BELL HANGER TYPE
18 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
3/8 INCH DRILL SIZE
POUCH MATERIAL VINYL
BLH MODEL
Datasheet
Suppliers
Wire Installation Drill Bit
BLH3818
BELL HANGER TYPE
18 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
3/8 INCH DRILL SIZE
POUCH MATERIAL VINYL
BLH MODEL
- BELL HANGER TYPE
- 18 INCH OVERALL LENGTH
- STRAIGHT SHANK TYPE
- 3/8 INCH DRILL SIZE
- POUCH MATERIAL VINYL
- BLH MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
BLH3818 |
|
Product Name
|
Wire Installation Drill Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Wire Installation Drill Bit
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.413 inch (10.5 mm)
OAL
5.24 inch (133 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
2.375 inch (60.3 mm)
Material
Carbide
View Details
Product
Drill
Units
Fractional
Drill Type
Hole Saw; Wood Bit
View Details