BLH3812 -- WIRE INSTALLATION DRILL BIT
L.H. Dottie Company
Wire Installation Drill Bit
BLH3812
Description
BELL HANGER TYPE
12 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
3/8 INCH DRILL SIZE
POUCH MATERIAL VINYL
BLH MODEL
Description
BELL HANGER TYPE
12 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
3/8 INCH DRILL SIZE
POUCH MATERIAL VINYL
BLH MODEL
Datasheet
Suppliers
Wire Installation Drill Bit
BLH3812
BELL HANGER TYPE
12 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
3/8 INCH DRILL SIZE
POUCH MATERIAL VINYL
BLH MODEL
- BELL HANGER TYPE
- 12 INCH OVERALL LENGTH
- STRAIGHT SHANK TYPE
- 3/8 INCH DRILL SIZE
- POUCH MATERIAL VINYL
- BLH MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
BLH3812 |
|
Product Name
|
Wire Installation Drill Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Wire Installation Drill Bit
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
1.102 inch (28.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Drill Type
Core Drill
Diameter
0.625 inch (15.9 mm)
Material
Bi-Metal
View Details
Product
Drill
Units
Fractional
Drill Type
Hole Saw; Wood Bit
View Details