BLH1424 -- WIRE INSTALLATION DRILL BIT
L.H. Dottie Company
Wire Installation Drill Bit
BLH1424
Description
BELL HANGER TYPE
24 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
1/4 INCH DRILL SIZE
POUCH MATERIAL VINYL
BLH MODEL
Description
BELL HANGER TYPE
24 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
1/4 INCH DRILL SIZE
POUCH MATERIAL VINYL
BLH MODEL
Datasheet
Suppliers
Wire Installation Drill Bit
BLH1424
BELL HANGER TYPE
24 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
1/4 INCH DRILL SIZE
POUCH MATERIAL VINYL
BLH MODEL
- BELL HANGER TYPE
- 24 INCH OVERALL LENGTH
- STRAIGHT SHANK TYPE
- 1/4 INCH DRILL SIZE
- POUCH MATERIAL VINYL
- BLH MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
BLH1424 |
|
Product Name
|
Wire Installation Drill Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Wire Installation Drill Bit
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
4.488 inch (114.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Drill Type
Core Drill
Diameter
5.750 inch (146.0 mm)
Material
Carbide
View Details
Product
Drill
Units
Fractional
Drill Type
Masonry
View Details