L.H. Dottie Company Drill Bit BLH1224

Description
BELL HANGER TYPE 24 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2
Datasheet
Description
BELL HANGER TYPE 24 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - BLH1224 - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
BLH1224
Drill Bit BLH1224
BELL HANGER TYPE 24 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2
  • BELL HANGER TYPE
  • 24 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • DRILL DIAMETER 1/2 INCH
  • DRILL DIAMETER - DECIMAL .5
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/2
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number BLH1224
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
29 pc Black Oxide Index Drill Bit Set - A10D291 - Ryobi Technologies, Inc.
Specs
Product Drill Set
Coating BlackOxide
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711435-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details