L.H. Dottie Company Drill Bit BLH1212

Description
BELL HANGER TYPE 12 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2
Datasheet
Description
BELL HANGER TYPE 12 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - BLH1212 - L.H. Dottie Company
Commerce, CA, USA
Drill Bit
BLH1212
Drill Bit BLH1212
BELL HANGER TYPE 12 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2
  • BELL HANGER TYPE
  • 12 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • DRILL DIAMETER 1/2 INCH
  • DRILL DIAMETER - DECIMAL .5
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/2
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number BLH1212
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
5/32 Masonry Drill Bit - AR2050 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details
Drill Bits, Masonry (Non Percussion) - For Soft/ Medium Hard Masonry - 711109-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details