L.H. Dottie Company Beam Clamp BK50M

Description
WIDE THROAT TYPE MALLEABLE IRON MATERIAL ZINC PLATED FINISH 1/2 INCH-13 TPI SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW
Datasheet
Description
WIDE THROAT TYPE MALLEABLE IRON MATERIAL ZINC PLATED FINISH 1/2 INCH-13 TPI SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BK50M - L.H. Dottie Company
Commerce, CA, USA
Beam Clamp
BK50M
Beam Clamp BK50M
WIDE THROAT TYPE MALLEABLE IRON MATERIAL ZINC PLATED FINISH 1/2 INCH-13 TPI SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW
  • WIDE THROAT TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC PLATED FINISH
  • 1/2 INCH-13 TPI SCREW SIZE
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Hand Clamps
Product Number BK50M
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

HDV1500/FA Hold Down Vertical Clamp - 72108 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 1543 lbs (700 kg)
View Details
Clamps - 8296177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Pneumatic Vertical Clamp - V250X - Monroe Engineering
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Actuation Pneumatic
View Details