L.H. Dottie Company Beam Clamp BK38M

Description
WIDE THROAT TYPE MALLEABLE IRON MATERIAL ZINC PLATED FINISH 3/8 INCH-16 TPI SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW
Datasheet
Description
WIDE THROAT TYPE MALLEABLE IRON MATERIAL ZINC PLATED FINISH 3/8 INCH-16 TPI SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BK38M - L.H. Dottie Company
Commerce, CA, USA
Beam Clamp
BK38M
Beam Clamp BK38M
WIDE THROAT TYPE MALLEABLE IRON MATERIAL ZINC PLATED FINISH 3/8 INCH-16 TPI SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW
  • WIDE THROAT TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC PLATED FINISH
  • 3/8 INCH-16 TPI SCREW SIZE
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Hand Clamps
Product Number BK38M
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 2216346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
Beam Clamp - IPBSNZ WLL ton 3.00 - 502100300400190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
H350 Series Horizontal Clamp - H350/1A - Monroe Engineering
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Actuation Manual
View Details