L.H. Dottie Company Masking Tape 75MT

Description
3/4 INCH 60 LENGTH IN YD .75 WIDTH - DECIMAL 3/4 WIDTH - FRACTIONAL MASKING APPLICATION DOTTIE. BRAND PACKAGING DETAILS UNIT QUANTITY 1, STANDARD PACKAGE 48 WIDTH - DECIMAL - UOM IN
Datasheet
Description
3/4 INCH 60 LENGTH IN YD .75 WIDTH - DECIMAL 3/4 WIDTH - FRACTIONAL MASKING APPLICATION DOTTIE. BRAND PACKAGING DETAILS UNIT QUANTITY 1, STANDARD PACKAGE 48 WIDTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape - 75MT - L.H. Dottie Company
Commerce, CA, USA
Masking Tape
75MT
Masking Tape 75MT
3/4 INCH 60 LENGTH IN YD .75 WIDTH - DECIMAL 3/4 WIDTH - FRACTIONAL MASKING APPLICATION DOTTIE. BRAND PACKAGING DETAILS UNIT QUANTITY 1, STANDARD PACKAGE 48 WIDTH - DECIMAL - UOM IN
  • 3/4 INCH
  • 60 LENGTH IN YD
  • .75 WIDTH - DECIMAL
  • 3/4 WIDTH - FRACTIONAL
  • MASKING APPLICATION
  • DOTTIE. BRAND
  • PACKAGING DETAILS UNIT QUANTITY 1, STANDARD PACKAGE 48
  • WIDTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Masking Tapes
Product Number 75MT
Product Name Masking Tape
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Masking Tape - Heavy Duty - PC25-1000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Masking Tapes - 1719702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Adhesive Rubber
Materials of Construction Paper
View Details
All Purpose Masking Tape - 519 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0060 inches (0.1524 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 0.2520 inches (6.4 mm)
View Details