631TK -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
631TK
Description
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
1/4 INCH NOMINAL DIAMETER
FLAT HEAD STYLE
INCLUDES DRILL POINT
Description
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
1/4 INCH NOMINAL DIAMETER
FLAT HEAD STYLE
INCLUDES DRILL POINT
Datasheet
Suppliers
Machine Screw - Non Metric
631TK
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
1/4 INCH NOMINAL DIAMETER
FLAT HEAD STYLE
INCLUDES DRILL POINT
- STEEL MATERIAL
- ZINC PLATED FINISH
- 2 INCH
- 1/4 INCH NOMINAL DIAMETER
- FLAT HEAD STYLE
- INCLUDES DRILL POINT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
631TK |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Material
Stainless Steel
Length
0.6102 inch (15.5 mm)
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details