Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
L.H. DOTTIE COMPANY
618 -- AUGER DRILL BIT
L.H. Dottie Company
Auger Drill Bit
618
Description
SHORT SHIP, SELF FEEDING SCREW POINT TYPE HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 3 FLUTE(S) 1-1/8 INCH DRILL SIZE
L.H. Dottie Company
L.H. Dottie Company
Done
Datasheet
Description
SHORT SHIP, SELF FEEDING SCREW POINT TYPE HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 3 FLUTE(S) 1-1/8 INCH DRILL SIZE
Datasheet
Suppliers
Company
Product
Description
Supplier Links
L.H. Dottie Company
Commerce, CA, USA
Auger Drill Bit
618
Auger Drill Bit
618
SHORT SHIP, SELF FEEDING SCREW POINT TYPE HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 3 FLUTE(S) 1-1/8 INCH DRILL SIZE
SHORT SHIP, SELF FEEDING SCREW POINT TYPE
HEX SHANK TYPE
7/16 INCH SHANK SIZE
HEAT TREATED PROCESS
3 FLUTE(S)
1-1/8 INCH DRILL SIZE
Supplier's Site
Datasheet
L.H. Dottie Company
Commerce, CA, USA
Auger Drill Bit
618
Auger Drill Bit
618
SHORT SHIP, SELF FEEDING SCREW POINT TYPE HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 3 FLUTE(S) 1-1/8 INCH DRILL SIZE
SHORT SHIP, SELF FEEDING SCREW POINT TYPE
HEX SHANK TYPE
7/16 INCH SHANK SIZE
HEAT TREATED PROCESS
3 FLUTE(S)
1-1/8 INCH DRILL SIZE
Supplier's Site
Datasheet
Technical Specifications
L.H. Dottie Company
Product Category
Drill Bits
Product Number
618
Product Name
Auger Drill Bit
Product
Drill
Units
Fractional
Drill Type
Auger Drill Bit
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Drill Bits
216460
Specs
Diameter
0.268 inch (6.8 mm)
OAL
4.29 inch (109 mm)
Material
Hsco
View Details
Petersen Products Co.
Drill Shaft, 7/16" Hex X 18" Long
910-9120
Specs
Diameter
0.438 inch (11.1 mm)
View Details
Ryobi Technologies, Inc.
84pc. Driving Kit - Online Only
A968401
Specs
Product
Drill Set
View Details
Makita USA, Inc.
Drill Bits, Cobalt - For Metal
711413-A
Specs
Product
Drill
Units
Fractional
Diameter
0.438 inch (11.1 mm)
View Details