Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
L.H. DOTTIE COMPANY
616 -- AUGER DRILL BIT
L.H. Dottie Company
Auger Drill Bit
616
Description
SHORT SHIP, SELF FEEDING SCREW POINT TYPE HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 3 FLUTE(S) 1 INCH DRILL SIZE
L.H. Dottie Company
Done
Datasheet
Description
SHORT SHIP, SELF FEEDING SCREW POINT TYPE HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 3 FLUTE(S) 1 INCH DRILL SIZE
Datasheet
Suppliers
Company
Product
Description
Supplier Links
L.H. Dottie Company
Commerce, CA, USA
Auger Drill Bit
616
Auger Drill Bit
616
SHORT SHIP, SELF FEEDING SCREW POINT TYPE HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 3 FLUTE(S) 1 INCH DRILL SIZE
SHORT SHIP, SELF FEEDING SCREW POINT TYPE
HEX SHANK TYPE
7/16 INCH SHANK SIZE
HEAT TREATED PROCESS
3 FLUTE(S)
1 INCH DRILL SIZE
Supplier's Site
Datasheet
Technical Specifications
L.H. Dottie Company
Product Category
Drill Bits
Product Number
616
Product Name
Auger Drill Bit
Product
Drill
Units
Fractional
Drill Type
Auger Drill Bit
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Specialist Drill Bits
221608
Specs
Units
Metric
Designation
30mm
Diameter
0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Petersen Products Co.
Drill, Pilot 1/4" Rd. 4" Long/Wire
910-8003
Specs
Diameter
0.250 inch (6.3 mm)
View Details
Ryobi Technologies, Inc.
90pc Drilling and Driving Accessory Kit
A989001
Specs
Product
Drill Set
View Details
Makita USA, Inc.
Drill Bits, General Purpose - For Wood/ Metal/ Plastic
711343-A
Specs
Product
Drill
Units
Fractional
Drill Type
Wood Bit
View Details